WECO Electrical Connectors Inc. Terminal Blocks - Barrier Blocks 324-HDS/12

Description
TERMINAL STRIP; SCRW; 12; 22-8 A
Request a Quote Datasheet
Description
TERMINAL STRIP; SCRW; 12; 22-8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 3072-324-HDS/12-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
3072-324-HDS/12-ND
Terminal Blocks - Barrier Blocks 3072-324-HDS/12-ND
TERMINAL STRIP; SCRW; 12; 22-8 A

TERMINAL STRIP; SCRW; 12; 22-8 A

Buy Now Datasheet
Terminal Strip, Scrw; 12; 22-8 AWG (UL), 22-10 AWG (CSA); 35 A (UL), 40 A (CSA) - 70211849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Strip, Scrw; 12; 22-8 AWG (UL), 22-10 AWG (CSA); 35 A (UL), 40 A (CSA)
70211849
Terminal Strip, Scrw; 12; 22-8 AWG (UL), 22-10 AWG (CSA); 35 A (UL), 40 A (CSA) 70211849
Terminal Block, Feed Through Standoff Feet Eurostrips Panel Mount, 18 - 6 AWG The panel and chassis mounted series are ideal for connecting electrical control panels to external power sources, signal sources, other electrical panels and electrical loads of many types and sizes. The electrical panel's or electrical enclosure's internal components and circuitry are connected to their appropriate external electrical circuitry through these terminal blocks. The screw tightened connections result in high contact forces thus promoting safe wire secureness and retention, low electrical resistance and safe reusable connections. All wire retention screws are captive in their towers and they cannot fall out during transportation, installation and use. Due to high resistance to vibrations, these terminal strips serve in applications using line voltage motors or in construction vehicle. Terminal strips are also used in Heating⁄ventilation⁄ air conditioning (HVAC) products. Series 300 terminal strips are used for connecting stripped, unterminated, solid or stranded copper wires, ranging from 6 to 26 AWG depending on the product selected. Each strip has 12 circuits and can be easily cut to the required number of poles. Mounting holes are provided between each circuit. Captive screws are backed out and ready for wiring. Each circuit has a wire protector to prevent damage to the wire from the turning screw. All metal parts are completely recessed in the flexible polyamide moulding. This dead front design ensures safety and prevents short circuiting. Recommended mounting hardware: M3.5 pan head screw (#6-32 pan head screw) or similar sized sheet metal screw, self-tapping screw or rivet. When locating connector, allow 0.5 mm clearance around it for process-induced variations.

Terminal Block, Feed Through Standoff Feet Eurostrips Panel Mount, 18 - 6 AWG
The panel and chassis mounted series are ideal for connecting electrical control panels to external power sources, signal sources, other electrical panels and electrical loads of many types and sizes. The electrical panel's or electrical enclosure's internal components and circuitry are connected to their appropriate external electrical circuitry through these terminal blocks. The screw tightened connections result in high contact forces thus promoting safe wire secureness and retention, low electrical resistance and safe reusable connections. All wire retention screws are captive in their towers and they cannot fall out during transportation, installation and use. Due to high resistance to vibrations, these terminal strips serve in applications using line voltage motors or in construction vehicle. Terminal strips are also used in Heating⁄ventilation⁄air conditioning (HVAC) products.
Series 300 terminal strips are used for connecting stripped, unterminated, solid or stranded copper wires, ranging from 6 to 26 AWG depending on the product selected. Each strip has 12 circuits and can be easily cut to the required number of poles. Mounting holes are provided between each circuit. Captive screws are backed out and ready for wiring. Each circuit has a wire protector to prevent damage to the wire from the turning screw. All metal parts are completely recessed in the flexible polyamide moulding. This dead front design ensures safety and prevents short circuiting.

    • Recommended mounting hardware: M3.5 pan head screw (#6-32 pan head screw) or similar sized sheet metal screw, self-tapping screw or rivet.
    • When locating connector, allow 0.5 mm clearance around it for process-induced variations.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 3072-324-HDS/12-ND 70211849
Product Name Terminal Blocks - Barrier Blocks Terminal Strip, Scrw; 12; 22-8 AWG (UL), 22-10 AWG (CSA); 35 A (UL), 40 A (CSA)
Mounting Options Terminal Strip; Chassis, Panel Terminal Strip
Operating Temperature 105 C (221 F)
Terminal Block Type Eurostyle Terminal Strip Dual level
Contacts Pitch 11.51 mm (0.45 inches)
North American 8 to 22 AWG 8 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers