WECO Electrical Connectors Inc. Terminal Blocks - Barrier Blocks 323-HDS/03

Description
TERM STRIP EURO; LOW PRO 10MM; D
Request a Quote Datasheet
Description
TERM STRIP EURO; LOW PRO 10MM; D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 3072-323-HDS/03-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
3072-323-HDS/03-ND
Terminal Blocks - Barrier Blocks 3072-323-HDS/03-ND
TERM STRIP EURO; LOW PRO 10MM; D

TERM STRIP EURO; LOW PRO 10MM; D

Buy Now Datasheet
Terminal Strip, Scrw; 3; 20-12 AWG (UL), 26-12 AWG (CSA); 30 A (UL), 25 A (CSA) - 70212387 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Strip, Scrw; 3; 20-12 AWG (UL), 26-12 AWG (CSA); 30 A (UL), 25 A (CSA)
70212387
Terminal Strip, Scrw; 3; 20-12 AWG (UL), 26-12 AWG (CSA); 30 A (UL), 25 A (CSA) 70212387
Screw Terminal Strip, 300 Series, 300 V Voltage Rating Series 300 terminal strips are used for connecting stripped, unterminated, solid or stranded copper wires, ranging from 6 to 26 AWG depending on the product selected. Each strip has 12 circuits and can be easily cut to the required number of poles. Mounting holes are provided between each circuit. Captive screws are backed out and ready for wiring. Each circuit has a wire protector to prevent damage to the wire from the turning screw. All metal parts are completely recessed in the flexible polyamide moulding. This dead front design ensures safety and prevents short circuiting. The -FU designation provides a higher profile and therefore higher creepage distance to meet certain VDE design requirements. Specifications . Insulating Material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals : UL File E69841. CSA File LR24322. Due to high resistance to vibrations, these terminal strips serve in applications using line voltage motors or in construction vehicle. Terminal strips are also used in Heating⁄ventilation⁄ air conditioning (HVAC) products.

Screw Terminal Strip, 300 Series, 300 V Voltage Rating
Series 300 terminal strips are used for connecting stripped, unterminated, solid or stranded copper wires, ranging from 6 to 26 AWG depending on the product selected. Each strip has 12 circuits and can be easily cut to the required number of poles. Mounting holes are provided between each circuit. Captive screws are backed out and ready for wiring. Each circuit has a wire protector to prevent damage to the wire from the turning screw. All metal parts are completely recessed in the flexible polyamide moulding. This dead front design ensures safety and prevents short circuiting. The -FU designation provides a higher profile and therefore higher creepage distance to meet certain VDE design requirements. Specifications . Insulating Material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals : UL File E69841. CSA File LR24322.
Due to high resistance to vibrations, these terminal strips serve in applications using line voltage motors or in construction vehicle. Terminal strips are also used in Heating⁄ventilation⁄air conditioning (HVAC) products.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 3072-323-HDS/03-ND 70212387
Product Name Terminal Blocks - Barrier Blocks Terminal Strip, Scrw; 3; 20-12 AWG (UL), 26-12 AWG (CSA); 30 A (UL), 25 A (CSA)
Mounting Options Terminal Strip; Chassis, Panel Terminal Strip
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Operating Temperature 105 C (221 F)
Terminal Block Type Eurostyle Terminal Strip Dual level
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.207 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2002-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details