WECO Electrical Connectors Inc. Terminal Block; 3; 20 A; 300 V; 18 to 12 AWG; Zinc Plated, Steel; 13 mm; 200 de 3-DIN46284ST

Description
High Temperature Terminal Block Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A Specifications. Insulating Material : Steatite, KER 220 DIN 40685, white. Upper Temperature Limit : 500°C/932°F. UL File E69841. CSA File LR24322. Designed to provide excellent resistance to high temperatures and the ability to allow high current voltage ratings, recommends mounting hardware, M4 cheese head screw
Description
High Temperature Terminal Block Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A Specifications. Insulating Material : Steatite, KER 220 DIN 40685, white. Upper Temperature Limit : 500°C/932°F. UL File E69841. CSA File LR24322. Designed to provide excellent resistance to high temperatures and the ability to allow high current voltage ratings, recommends mounting hardware, M4 cheese head screw

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 3; 20 A; 300 V; 18 to 12 AWG; Zinc Plated, Steel; 13 mm; 200 de - 70212208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 3; 20 A; 300 V; 18 to 12 AWG; Zinc Plated, Steel; 13 mm; 200 de
70212208
Terminal Block; 3; 20 A; 300 V; 18 to 12 AWG; Zinc Plated, Steel; 13 mm; 200 de 70212208
High Temperature Terminal Block Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A Specifications. Insulating Material : Steatite, KER 220 DIN 40685, white. Upper Temperature Limit : 500°C/932°F. UL File E69841. CSA File LR24322. Designed to provide excellent resistance to high temperatures and the ability to allow high current voltage ratings, recommends mounting hardware, M4 cheese head screw

High Temperature Terminal Block
Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A Specifications. Insulating Material : Steatite, KER 220 DIN 40685, white. Upper Temperature Limit : 500°C/932°F. UL File E69841. CSA File LR24322.
Designed to provide excellent resistance to high temperatures and the ability to allow high current voltage ratings, recommends mounting hardware, M4 cheese head screw

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70212208
Product Name Terminal Block; 3; 20 A; 300 V; 18 to 12 AWG; Zinc Plated, Steel; 13 mm; 200 de
Approvals CSA Mark (US, NRTL/C); VDE Component Mark
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.059 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Sensor terminal block - 2000-5410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details