WECO Electrical Connectors Inc. Screw Connector; 2; 30 to 14 AWG; 10 A (UL Rating), 15 A (CSA Certified); 300 V 141-C-111/02

Description
30 to 14 AWG, Polyamide Molding, Screw Connectors For Printed Circuit Boards Series 14 Mini-Lift connectors feature elevator style clamping and captive screws. All products feature dovetail interlocking (except for SMT), which allows for assembly to the required number of poles while maintaining center-to-center spacing. SMarTconn product has an exceptionally high retention force. Specifications. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 10 A, 300 V, 30-14 AWG. CSA File LR24322 — 15 A, 300 V, 30-14 AWG. SMT Specifications. Identical to above except: Temperature Limits : Short time — 260°C/500°F. Comparative Tracking Index : CTI >250. Oxygen Index Rating : 37%. The connector can be installed anywhere on PCB without wires or screws interfering with the rest of PCB. Can be located next to each other back-to-back, front-to-front and front-to-back. The screws and wire entries are easily visible, accessible and usable, an ergonomic advantage.
Description
30 to 14 AWG, Polyamide Molding, Screw Connectors For Printed Circuit Boards Series 14 Mini-Lift connectors feature elevator style clamping and captive screws. All products feature dovetail interlocking (except for SMT), which allows for assembly to the required number of poles while maintaining center-to-center spacing. SMarTconn product has an exceptionally high retention force. Specifications. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 10 A, 300 V, 30-14 AWG. CSA File LR24322 — 15 A, 300 V, 30-14 AWG. SMT Specifications. Identical to above except: Temperature Limits : Short time — 260°C/500°F. Comparative Tracking Index : CTI >250. Oxygen Index Rating : 37%. The connector can be installed anywhere on PCB without wires or screws interfering with the rest of PCB. Can be located next to each other back-to-back, front-to-front and front-to-back. The screws and wire entries are easily visible, accessible and usable, an ergonomic advantage.

Suppliers

Company
Product
Description
Supplier Links
Screw Connector; 2; 30 to 14 AWG; 10 A (UL Rating), 15 A (CSA Certified); 300 V - 70211854 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screw Connector; 2; 30 to 14 AWG; 10 A (UL Rating), 15 A (CSA Certified); 300 V
70211854
Screw Connector; 2; 30 to 14 AWG; 10 A (UL Rating), 15 A (CSA Certified); 300 V 70211854
30 to 14 AWG, Polyamide Molding, Screw Connectors For Printed Circuit Boards Series 14 Mini-Lift connectors feature elevator style clamping and captive screws. All products feature dovetail interlocking (except for SMT), which allows for assembly to the required number of poles while maintaining center-to-center spacing. SMarTconn product has an exceptionally high retention force. Specifications. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 10 A, 300 V, 30-14 AWG. CSA File LR24322 — 15 A, 300 V, 30-14 AWG. SMT Specifications. Identical to above except: Temperature Limits : Short time — 260°C/500°F. Comparative Tracking Index : CTI >250. Oxygen Index Rating : 37%. The connector can be installed anywhere on PCB without wires or screws interfering with the rest of PCB. Can be located next to each other back-to-back, front-to-front and front-to-back. The screws and wire entries are easily visible, accessible and usable, an ergonomic advantage.

30 to 14 AWG, Polyamide Molding, Screw Connectors For Printed Circuit Boards
Series 14 Mini-Lift connectors feature elevator style clamping and captive screws. All products feature dovetail interlocking (except for SMT), which allows for assembly to the required number of poles while maintaining center-to-center spacing. SMarTconn product has an exceptionally high retention force. Specifications. Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 10 A, 300 V, 30-14 AWG. CSA File LR24322 — 15 A, 300 V, 30-14 AWG. SMT Specifications. Identical to above except: Temperature Limits : Short time — 260°C/500°F. Comparative Tracking Index : CTI >250. Oxygen Index Rating : 37%.
The connector can be installed anywhere on PCB without wires or screws interfering with the rest of PCB. Can be located next to each other back-to-back, front-to-front and front-to-back. The screws and wire entries are easily visible, accessible and usable, an ergonomic advantage.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70211854
Product Name Screw Connector; 2; 30 to 14 AWG; 10 A (UL Rating), 15 A (CSA Certified); 300 V
Mounting Options PCB
Termination Options Elevator Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature -40 to 140 C (-40 to 284 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2849.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Pluggable Terminal Blocks - 1444347 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Fuse terminal block - 2002-1711 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers