Plug-in Screw Connector Systems for Printed Circuit Boards, 10 A Current Rating
Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, WeidmÜller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%.
Plug-in direction perpendicular to PCB and wire entrance 45° to PCB when plugged with 121-M-121 ⁄-221, 121-M-161 ⁄-261 and 121-M-191 ⁄-291
Allied Electronics, Inc. | |
---|---|
Product Category | Terminal Blocks |
Product Number | 70212419 |
Product Name | Plug Plug-In Screw 3 26-12 10 300 V 0.2in. 0.28 in. 2.5 mm 2500 V |
Mounting Options | PCB |
Termination Options | Screw Clamp |
Features | Terminal Plug |
Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark |
Operating Temperature | -40 to 105 C (-40 to 221 F) |