WECO Electrical Connectors Inc. Plug; Plug-In Screw; 3; 26-12; 10 A (CSA Certified), 15 A (UL Recognized); Grey 121-A-111-03

Description
Plug-in-Screw Plugs, 6 A Current Rating, 300 V Voltage Rating, Polyamide Body Material, Grey Color Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, Weidmüller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%. Plug-in direction and wire entrance parallel to PCB when plugged with 121-M-111 ⁄-211, 121-M-151 ⁄-251, 121-M-153 ⁄-253 and 121-M-181 ⁄-281. Plug-in direction perpendicular to PCB and wire entrance parallel to PCB when plugged with 121-M-121 ⁄-221, 121-M-161 ⁄-261, 121-M-163 ⁄-263
Description
Plug-in-Screw Plugs, 6 A Current Rating, 300 V Voltage Rating, Polyamide Body Material, Grey Color Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, Weidmüller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%. Plug-in direction and wire entrance parallel to PCB when plugged with 121-M-111 ⁄-211, 121-M-151 ⁄-251, 121-M-153 ⁄-253 and 121-M-181 ⁄-281. Plug-in direction perpendicular to PCB and wire entrance parallel to PCB when plugged with 121-M-121 ⁄-221, 121-M-161 ⁄-261, 121-M-163 ⁄-263

Suppliers

Company
Product
Description
Supplier Links
Plug; Plug-In Screw; 3; 26-12; 10 A (CSA Certified), 15 A (UL Recognized); Grey - 70212023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Plug-In Screw; 3; 26-12; 10 A (CSA Certified), 15 A (UL Recognized); Grey
70212023
Plug; Plug-In Screw; 3; 26-12; 10 A (CSA Certified), 15 A (UL Recognized); Grey 70212023
Plug-in-Screw Plugs, 6 A Current Rating, 300 V Voltage Rating, Polyamide Body Material, Grey Color Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, Weidmüller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%. Plug-in direction and wire entrance parallel to PCB when plugged with 121-M-111 ⁄-211, 121-M-151 ⁄-251, 121-M-153 ⁄-253 and 121-M-181 ⁄-281. Plug-in direction perpendicular to PCB and wire entrance parallel to PCB when plugged with 121-M-121 ⁄-221, 121-M-161 ⁄-261, 121-M-163 ⁄-263

Plug-in-Screw Plugs, 6 A Current Rating, 300 V Voltage Rating, Polyamide Body Material, Grey Color
Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, WeidmÜller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%.
Plug-in direction and wire entrance parallel to PCB when plugged with 121-M-111 ⁄-211, 121-M-151 ⁄-251, 121-M-153 ⁄-253 and 121-M-181 ⁄-281. Plug-in direction perpendicular to PCB and wire entrance parallel to PCB when plugged with 121-M-121 ⁄-221, 121-M-161 ⁄-261, 121-M-163 ⁄-263

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70212023
Product Name Plug; Plug-In Screw; 3; 26-12; 10 A (CSA Certified), 15 A (UL Recognized); Grey
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.11 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Pluggable Terminal Blocks - 1444295 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Shield terminal block - 2002-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers