WECO Electrical Connectors Inc. Plug Plug-In Screw 4 26-12 10 300 V 0.197 in. 0.28 in. 2.5 mm 2500 V 120-A-111-04

Description
Series 12 Plug-in-Screw Plugs, 26-12 AWG Wire Size, 10 A Current Rating, Polyamide Body Material Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, Weidmüller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%. Plug-in direction and wire entrance parallel to PCB when plugged with 120-M-111 211, 120-M-311 ⁄-411, 120-M-217, 120-M-181 ⁄-281 and 120-M-151 ⁄-153 ⁄-251 253. Plug-in direction and wire entrance perpendicular to PCB when plugged with 120-M-121 ⁄-221, 120-M-191 ⁄-291, 120-M-161 ⁄-163 ⁄-261 ⁄-263 and 120-M-227.
Description
Series 12 Plug-in-Screw Plugs, 26-12 AWG Wire Size, 10 A Current Rating, Polyamide Body Material Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, Weidmüller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%. Plug-in direction and wire entrance parallel to PCB when plugged with 120-M-111 211, 120-M-311 ⁄-411, 120-M-217, 120-M-181 ⁄-281 and 120-M-151 ⁄-153 ⁄-251 253. Plug-in direction and wire entrance perpendicular to PCB when plugged with 120-M-121 ⁄-221, 120-M-191 ⁄-291, 120-M-161 ⁄-163 ⁄-261 ⁄-263 and 120-M-227.

Suppliers

Company
Product
Description
Supplier Links
Plug Plug-In Screw 4 26-12 10 300 V 0.197 in. 0.28 in. 2.5 mm 2500 V - 70212025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug Plug-In Screw 4 26-12 10 300 V 0.197 in. 0.28 in. 2.5 mm 2500 V
70212025
Plug Plug-In Screw 4 26-12 10 300 V 0.197 in. 0.28 in. 2.5 mm 2500 V 70212025
Series 12 Plug-in-Screw Plugs, 26-12 AWG Wire Size, 10 A Current Rating, Polyamide Body Material Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, Weidmüller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%. Plug-in direction and wire entrance parallel to PCB when plugged with 120-M-111 211, 120-M-311 ⁄-411, 120-M-217, 120-M-181 ⁄-281 and 120-M-151 ⁄-153 ⁄-251 253. Plug-in direction and wire entrance perpendicular to PCB when plugged with 120-M-121 ⁄-221, 120-M-191 ⁄-291, 120-M-161 ⁄-163 ⁄-261 ⁄-263 and 120-M-227.

Series 12 Plug-in-Screw Plugs, 26-12 AWG Wire Size, 10 A Current Rating, Polyamide Body Material
Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, WeidmÜller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%.
Plug-in direction and wire entrance parallel to PCB when plugged with 120-M-111 211, 120-M-311 ⁄-411, 120-M-217, 120-M-181 ⁄-281 and 120-M-151 ⁄-153 ⁄-251 253. Plug-in direction and wire entrance perpendicular to PCB when plugged with 120-M-121 ⁄-221, 120-M-191 ⁄-291, 120-M-161 ⁄-163 ⁄-261 ⁄-263 and 120-M-227.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70212025
Product Name Plug Plug-In Screw 4 26-12 10 300 V 0.197 in. 0.28 in. 2.5 mm 2500 V
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details