Series 110 offers a lower profile and smaller spacing than series 120 and 121 plug-in connectors. Headers feature a poke yoke mechanism to ensure proper mating. Specifications. Center to Center Spacing: 3.5 mm/0.138". Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M2. UL File E69841 (8 A, 300 V, 30-16 AWG), CSA File LR24322 (8 A, 300 V, 30-16 AWG).
3.5 mm (0.138 in.) pitch.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70212195 |
| Product Name | plug-in screw connector for printed circuit board low profile --horz header |