WECO Electrical Connectors Inc. plug-in screw connector for printed circuit board low profile --horz header 110-M-211/05

Description
Series 110 offers a lower profile and smaller spacing than series 120 and 121 plug-in connectors. Headers feature a poke yoke mechanism to ensure proper mating. Specifications. Center to Center Spacing: 3.5 mm/0.138". Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M2. UL File E69841 (8 A, 300 V, 30-16 AWG), CSA File LR24322 (8 A, 300 V, 30-16 AWG). 3.5 mm (0.138 in.) pitch.
Description
Series 110 offers a lower profile and smaller spacing than series 120 and 121 plug-in connectors. Headers feature a poke yoke mechanism to ensure proper mating. Specifications. Center to Center Spacing: 3.5 mm/0.138". Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M2. UL File E69841 (8 A, 300 V, 30-16 AWG), CSA File LR24322 (8 A, 300 V, 30-16 AWG). 3.5 mm (0.138 in.) pitch.

Suppliers

Company
Product
Description
Supplier Links
plug-in screw connector for printed circuit board low profile --horz header - 70212192 - Allied Electronics, Inc.
Fort Worth, TX, USA
plug-in screw connector for printed circuit board low profile --horz header
70212192
plug-in screw connector for printed circuit board low profile --horz header 70212192
Series 110 offers a lower profile and smaller spacing than series 120 and 121 plug-in connectors. Headers feature a poke yoke mechanism to ensure proper mating. Specifications. Center to Center Spacing: 3.5 mm/0.138". Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M2. UL File E69841 (8 A, 300 V, 30-16 AWG), CSA File LR24322 (8 A, 300 V, 30-16 AWG). 3.5 mm (0.138 in.) pitch.

Series 110 offers a lower profile and smaller spacing than series 120 and 121 plug-in connectors. Headers feature a poke yoke mechanism to ensure proper mating. Specifications. Center to Center Spacing: 3.5 mm/0.138". Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M2. UL File E69841 (8 A, 300 V, 30-16 AWG), CSA File LR24322 (8 A, 300 V, 30-16 AWG).
3.5 mm (0.138 in.) pitch.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70212192
Product Name plug-in screw connector for printed circuit board low profile --horz header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details