Weber Screwdriving Systems, Inc. Servo Motor MPM893-2211

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.80 KW, 32.5 KE, 2.41 HP, 6200 RPM, 9.0 AMP, 3 PHASE, 230 V, 25 DEGREE CELSIUS AMBIENT TEMP RATING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.80 KW, 32.5 KE, 2.41 HP, 6200 RPM, 9.0 AMP, 3 PHASE, 230 V, 25 DEGREE CELSIUS AMBIENT TEMP RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 217454382 - Radwell International
Willingboro, NJ, United States
Servo Motor
217454382
Servo Motor 217454382
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.80 KW, 32.5 KE, 2.41 HP, 6200 RPM, 9.0 AMP, 3 PHASE, 230 V, 25 DEGREE CELSIUS AMBIENT TEMP RATING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.80 KW, 32.5 KE, 2.41 HP, 6200 RPM, 9.0 AMP, 3 PHASE, 230 V, 25 DEGREE CELSIUS AMBIENT TEMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 217454382
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details