Weber Screwdriving Systems, Inc. Process Controller C30S

Description
Current control or torque/rotational angle sensor The process controller C30S was developed to solve complex screwdriving applications. A wide range of open interfaces (including digital, Profibus, ProfiNet, Ethernet IP) allow the choice of 31 programs and individually configurable screwdriving strategies. Operation is via a 7-inch touch screen. The system is supplied as process controller C30SxS with current control and as model C30SxM with torque or rotational angle sensor. Detailed analysis possible Various results can be read and documented via a USB/PC connection. For example, the C30S, allows you to count cycles, keep a logbook, save results and document the rolling torques. Curves are output and presented alternatively on a remote display.
Description
Current control or torque/rotational angle sensor The process controller C30S was developed to solve complex screwdriving applications. A wide range of open interfaces (including digital, Profibus, ProfiNet, Ethernet IP) allow the choice of 31 programs and individually configurable screwdriving strategies. Operation is via a 7-inch touch screen. The system is supplied as process controller C30SxS with current control and as model C30SxM with torque or rotational angle sensor. Detailed analysis possible Various results can be read and documented via a USB/PC connection. For example, the C30S, allows you to count cycles, keep a logbook, save results and document the rolling torques. Curves are output and presented alternatively on a remote display.
Datasheet
Datasheet Summary
Powered by GS/AI

The C30S Process Controller from Weber Screwdriving Systems, Inc. is designed for complex screwdriving applications, offering two models: C30SxS with current control and C30SxM featuring torque/angle sensor capabilities. It includes a 7-inch touch panel for user interaction and supports 31 customizable screwdriving programs. The system provides detailed analysis options, including cycle counting, log files, and torque measurements, which can be exported and displayed using WEBER WSK software on a PC. The C30S supports various communication interfaces, including digital, Profibus, ProfiNet, Ethernet IP, DeviceNet, and EtherCat, facilitating easy integration into automated assembly systems. It features a redundant sensor for enhanced reliability, an optional remote display, and complies with Cat. 4 emergency stop standards. The device operates within a torque range of up to 200 Nm and has dimensions of 280 x 225 x 280 mm, weighing approximately 7.8 kg. It is available in ESD versions and can operate on voltages of 230V or 115V at 50-60 Hz.

Datasheet Summary
Powered by GS/AI

The C30S Process Controller from Weber Screwdriving Systems, Inc. is designed for complex screwdriving applications, offering two models: C30SxS with current control and C30SxM featuring torque/angle sensor capabilities. It includes a 7-inch touch panel for user interaction and supports 31 customizable screwdriving programs. The system provides detailed analysis options, including cycle counting, log files, and torque measurements, which can be exported and displayed using WEBER WSK software on a PC. The C30S supports various communication interfaces, including digital, Profibus, ProfiNet, Ethernet IP, DeviceNet, and EtherCat, facilitating easy integration into automated assembly systems. It features a redundant sensor for enhanced reliability, an optional remote display, and complies with Cat. 4 emergency stop standards. The device operates within a torque range of up to 200 Nm and has dimensions of 280 x 225 x 280 mm, weighing approximately 7.8 kg. It is available in ESD versions and can operate on voltages of 230V or 115V at 50-60 Hz.

Suppliers

Company
Product
Description
Supplier Links
Process Controller - C30S - Weber Screwdriving Systems, Inc.
Mooresville, NC, United States
Process Controller
C30S
Process Controller C30S
Current control or torque/rotational angle sensor The process controller C30S was developed to solve complex screwdriving applications. A wide range of open interfaces (including digital, Profibus, ProfiNet, Ethernet IP) allow the choice of 31 programs and individually configurable screwdriving strategies. Operation is via a 7-inch touch screen. The system is supplied as process controller C30SxS with current control and as model C30SxM with torque or rotational angle sensor. Detailed analysis possible Various results can be read and documented via a USB/PC connection. For example, the C30S, allows you to count cycles, keep a logbook, save results and document the rolling torques. Curves are output and presented alternatively on a remote display.

Current control or torque/rotational angle sensor

The process controller C30S was developed to solve complex screwdriving applications. A wide range of open interfaces (including digital, Profibus, ProfiNet, Ethernet IP) allow the choice of 31 programs and individually configurable screwdriving strategies. Operation is via a 7-inch touch screen. The system is supplied as process controller C30SxS with current control and as model C30SxM with torque or rotational angle sensor.

Detailed analysis possible

Various results can be read and documented via a USB/PC connection. For example, the C30S, allows you to count cycles, keep a logbook, save results and document the rolling torques. Curves are output and presented alternatively on a remote display.

Supplier's Site Datasheet

Technical Specifications

  Weber Screwdriving Systems, Inc.
Product Category Universal Process Controllers
Product Number C30S
Product Name Process Controller
Controller Type Screwdriving Process Control
Control Feedforward
Features Multi-Function
Form Factor Stand-Alone
Unlock Full Specs
to access all available technical data

Similar Products

UVRI-B UltraVoice® Indoor Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details