Web Seal Inc. Gaskets

Description
Another type of static seal highly useful in a wide range of environments is a gasket. These flat mechanical seals are commonly used to prevent leakage between two flanges while under compression. Advantages Ability to withstand high compressive loads (2000 psi or higher) Nearly unlimited range of materials Unlimited variety of standard and custom shapes to fit any application Web Seal offers gaskets in: Sizes from 0.25 inch to 10 feet Low-volume to high-volume runs Many applications lend themselves to a custom cut shape that accomplish precise sealing, packaging or placement needed by your component or equipment.
Description
Another type of static seal highly useful in a wide range of environments is a gasket. These flat mechanical seals are commonly used to prevent leakage between two flanges while under compression. Advantages Ability to withstand high compressive loads (2000 psi or higher) Nearly unlimited range of materials Unlimited variety of standard and custom shapes to fit any application Web Seal offers gaskets in: Sizes from 0.25 inch to 10 feet Low-volume to high-volume runs Many applications lend themselves to a custom cut shape that accomplish precise sealing, packaging or placement needed by your component or equipment.

Suppliers

Company
Product
Description
Supplier Links
Gaskets -  - Web Seal Inc.
Rochester, NY, USA
Gaskets
Gaskets
Another type of static seal highly useful in a wide range of environments is a gasket. These flat mechanical seals are commonly used to prevent leakage between two flanges while under compression. Advantages Ability to withstand high compressive loads (2000 psi or higher) Nearly unlimited range of materials Unlimited variety of standard and custom shapes to fit any application Web Seal offers gaskets in: Sizes from 0.25 inch to 10 feet Low-volume to high-volume runs Many applications lend themselves to a custom cut shape that accomplish precise sealing, packaging or placement needed by your component or equipment.

Another type of static seal highly useful in a wide range of environments is a gasket. These flat mechanical seals are commonly used to prevent leakage between two flanges while under compression.

Advantages

  • Ability to withstand high compressive loads (2000 psi or higher)
  • Nearly unlimited range of materials
  • Unlimited variety of standard and custom shapes to fit any application

Web Seal offers gaskets in:

  • Sizes from 0.25 inch to 10 feet
  • Low-volume to high-volume runs

Many applications lend themselves to a custom cut shape that accomplish precise sealing, packaging or placement needed by your component or equipment.

Supplier's Site

Technical Specifications

  Web Seal Inc.
Product Category Gaskets and Gasketing
Product Name Gaskets
Gasket Type Custom Shape / Application
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-142-F -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
EMI Connector Gaskets - 2561426-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.35 inch (34.32 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Tyton® Gaskets -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details