Wearwell Wearwell 710 Green Vinyl Smooth Non-Conductive Switchboard Matting - 300 ft Length - 715411-01220 710.THREADROLLGN

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 300 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in green and meets FMVSS 302, MIL. 15562-G standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 300 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in green and meets FMVSS 302, MIL. 15562-G standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell 710 Green Vinyl Smooth Non-Conductive Switchboard Matting - 300 ft Length - 715411-01220 - 715411-01220 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell 710 Green Vinyl Smooth Non-Conductive Switchboard Matting - 300 ft Length - 715411-01220
715411-01220
Wearwell 710 Green Vinyl Smooth Non-Conductive Switchboard Matting - 300 ft Length - 715411-01220 715411-01220
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 300 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in green and meets FMVSS 302, MIL. 15562-G standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 300 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in green and meets FMVSS 302, MIL. 15562-G standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-01220
Product Name Wearwell 710 Green Vinyl Smooth Non-Conductive Switchboard Matting - 300 ft Length - 715411-01220
Mat Type Conductive
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 285448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 59.06 inch (1500 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture - FLM6200 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Polyester Film
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details