Wearwell Wearwell 710 Blue Vinyl Smooth Non-Conductive Switchboard Matting - 300 ft Length - 715411-01210 710.THREADROLLBL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 300 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in blue and meets FMVSS 302, MIL. 15562-G standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 300 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in blue and meets FMVSS 302, MIL. 15562-G standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell 710 Blue Vinyl Smooth Non-Conductive Switchboard Matting - 300 ft Length - 715411-01210 - 715411-01210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell 710 Blue Vinyl Smooth Non-Conductive Switchboard Matting - 300 ft Length - 715411-01210
715411-01210
Wearwell 710 Blue Vinyl Smooth Non-Conductive Switchboard Matting - 300 ft Length - 715411-01210 715411-01210
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 300 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in blue and meets FMVSS 302, MIL. 15562-G standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 300 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in blue and meets FMVSS 302, MIL. 15562-G standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-01210
Product Name Wearwell 710 Blue Vinyl Smooth Non-Conductive Switchboard Matting - 300 ft Length - 715411-01210
Mat Type Conductive
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 285446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 35.43 inch (900 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details