Wearwell Wearwell 710 Green Vinyl Smooth Non-Conductive Switchboard Matting - 150 ft Length - 715411-04681 710.18x150GN

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 150 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in green and meets FMVSS 302, MIL. 15562-G standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 150 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in green and meets FMVSS 302, MIL. 15562-G standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell 710 Green Vinyl Smooth Non-Conductive Switchboard Matting - 150 ft Length - 715411-04681 - 715411-04681 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell 710 Green Vinyl Smooth Non-Conductive Switchboard Matting - 150 ft Length - 715411-04681
715411-04681
Wearwell 710 Green Vinyl Smooth Non-Conductive Switchboard Matting - 150 ft Length - 715411-04681 715411-04681
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 150 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in green and meets FMVSS 302, MIL. 15562-G standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 150 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in green and meets FMVSS 302, MIL. 15562-G standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-04681
Product Name Wearwell 710 Green Vinyl Smooth Non-Conductive Switchboard Matting - 150 ft Length - 715411-04681
Mat Type Conductive
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 2371540 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 23.62 inch (600 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Fine Texture - FLM6000 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Material Vinyl
Width 27 inch (686 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details