R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 18 in width x 18 in length. The Wearwell Ergodeck anti-fatigue modular mat tile is made of pvc, is packaged 10 per case, comes in orange and meets ASTM D 1056, ASTM D 3884, ASTM D 575-91, ASTM F 1677, DIN 51130, MVSS 302 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | 715411-18729 |
| Product Name | Wearwell Ergodeck 560 Orange PVC Anti-Fatigue Modular Mat Tile - 18 in Width - 18 in Length - 715411-18729 |
| Mat Type | Anti-Fatigue |