Wearwell Wearwell Substance 513 Black Vinyl Nitricell Surface/Nitricell Sponge Pebbled Anti-Fatigue Mat - 2 ft Width - 60 ft Length - 715411-19165 513.12x2x60BK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 2 ft width x 60 ft length. The Wearwell Substance anti-fatigue mat is made of vinyl nitricell surface/nitricell sponge, is packaged 1 per case and comes in black. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 2 ft width x 60 ft length. The Wearwell Substance anti-fatigue mat is made of vinyl nitricell surface/nitricell sponge, is packaged 1 per case and comes in black. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Substance 513 Black Vinyl Nitricell Surface/Nitricell Sponge Pebbled Anti-Fatigue Mat - 2 ft Width - 60 ft Length - 715411-19165 - 715411-19165 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Substance 513 Black Vinyl Nitricell Surface/Nitricell Sponge Pebbled Anti-Fatigue Mat - 2 ft Width - 60 ft Length - 715411-19165
715411-19165
Wearwell Substance 513 Black Vinyl Nitricell Surface/Nitricell Sponge Pebbled Anti-Fatigue Mat - 2 ft Width - 60 ft Length - 715411-19165 715411-19165
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 2 ft width x 60 ft length. The Wearwell Substance anti-fatigue mat is made of vinyl nitricell surface/nitricell sponge, is packaged 1 per case and comes in black. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 2 ft width x 60 ft length. The Wearwell Substance anti-fatigue mat is made of vinyl nitricell surface/nitricell sponge, is packaged 1 per case and comes in black. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-19165
Product Name Wearwell Substance 513 Black Vinyl Nitricell Surface/Nitricell Sponge Pebbled Anti-Fatigue Mat - 2 ft Width - 60 ft Length - 715411-19165
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
Electrical Safety Mats - 4181383 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details