R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 ft width x Cut up to 75 ft length. The Wearwell Smart anti-fatigue mat is made of pvc surface/recycled urethane sponge base, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, HMIS, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | 715411-49371 |
| Product Name | Wearwell Smart 497 Black PVC Surface/Recycled Urethane Sponge Base Diamond-Plate Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-49371 |
| Mat Type | Anti-Fatigue |