Wearwell Wearwell Tile-Top Select 494 Blue PVC Sponge Base/PVC Surface Textured Anti-Fatigue Mat - 2 ft Width - 3 ft Length - 715411-11617 494.78x2x3BL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 2 ft width x 3 ft length. The Wearwell Tile-Top Select anti-fatigue mat is made of pvc sponge base/pvc surface, is packaged 1 per case, comes in blue and meets ASTM F 1677, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 2 ft width x 3 ft length. The Wearwell Tile-Top Select anti-fatigue mat is made of pvc sponge base/pvc surface, is packaged 1 per case, comes in blue and meets ASTM F 1677, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Tile-Top Select 494 Blue PVC Sponge Base/PVC Surface Textured Anti-Fatigue Mat - 2 ft Width - 3 ft Length - 715411-11617 - 715411-11617 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Tile-Top Select 494 Blue PVC Sponge Base/PVC Surface Textured Anti-Fatigue Mat - 2 ft Width - 3 ft Length - 715411-11617
715411-11617
Wearwell Tile-Top Select 494 Blue PVC Sponge Base/PVC Surface Textured Anti-Fatigue Mat - 2 ft Width - 3 ft Length - 715411-11617 715411-11617
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 2 ft width x 3 ft length. The Wearwell Tile-Top Select anti-fatigue mat is made of pvc sponge base/pvc surface, is packaged 1 per case, comes in blue and meets ASTM F 1677, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 2 ft width x 3 ft length. The Wearwell Tile-Top Select anti-fatigue mat is made of pvc sponge base/pvc surface, is packaged 1 per case, comes in blue and meets ASTM F 1677, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-11617
Product Name Wearwell Tile-Top Select 494 Blue PVC Sponge Base/PVC Surface Textured Anti-Fatigue Mat - 2 ft Width - 3 ft Length - 715411-11617
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details
Anti-Fatigue Mats - 726294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 35.43 inch (900 mm)
View Details