Wearwell Wearwell Kushion Walk 480 Black Vinyl Textured Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-40433 480.38x3CUTSLTBK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 60 ft length. The Wearwell Kushion Walk anti-fatigue mat is made of vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 60 ft length. The Wearwell Kushion Walk anti-fatigue mat is made of vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Kushion Walk 480 Black Vinyl Textured Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-40433 - 715411-40433 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Kushion Walk 480 Black Vinyl Textured Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-40433
715411-40433
Wearwell Kushion Walk 480 Black Vinyl Textured Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-40433 715411-40433
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 60 ft length. The Wearwell Kushion Walk anti-fatigue mat is made of vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 60 ft length. The Wearwell Kushion Walk anti-fatigue mat is made of vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-40433
Product Name Wearwell Kushion Walk 480 Black Vinyl Textured Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-40433
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 628727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Nitrile, Rubber
Color(s) Yellow, Black
View Details