Wearwell Wearwell Worksafe 477 Yellow Rubber Ribbed Anti-Fatigue Mat - 2 in Width - 65 ft Length - 715411-30626 477.EDGINGYL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 2 in width x 65 ft length. The Wearwell Worksafe anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM F 1677, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 2 in width x 65 ft length. The Wearwell Worksafe anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM F 1677, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Worksafe 477 Yellow Rubber Ribbed Anti-Fatigue Mat - 2 in Width - 65 ft Length - 715411-30626 - 715411-30626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Worksafe 477 Yellow Rubber Ribbed Anti-Fatigue Mat - 2 in Width - 65 ft Length - 715411-30626
715411-30626
Wearwell Worksafe 477 Yellow Rubber Ribbed Anti-Fatigue Mat - 2 in Width - 65 ft Length - 715411-30626 715411-30626
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 2 in width x 65 ft length. The Wearwell Worksafe anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM F 1677, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 2 in width x 65 ft length. The Wearwell Worksafe anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM F 1677, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-30626
Product Name Wearwell Worksafe 477 Yellow Rubber Ribbed Anti-Fatigue Mat - 2 in Width - 65 ft Length - 715411-30626
Mat Type Anti-Fatigue
Features Ribbed / Corrugated
Color(s) Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Slip Floor Mats - 1934409 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 0.0236 inch (0.6000 mm)
View Details