Wearwell Wearwell Ortho Stand 454 Black/Yellow Rubber Raised Domes Anti-Fatigue Mat - 3 ft Width - 4 ft Length - 715411-30484 454.12x3x4BYL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 4 ft length. The Wearwell Ortho Stand anti-fatigue mat is made of rubber, is packaged 1 per case, comes in black/yellow and meets ASTM F 1677, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 4 ft length. The Wearwell Ortho Stand anti-fatigue mat is made of rubber, is packaged 1 per case, comes in black/yellow and meets ASTM F 1677, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Ortho Stand 454 Black/Yellow Rubber Raised Domes Anti-Fatigue Mat - 3 ft Width - 4 ft Length - 715411-30484 - 715411-30484 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Ortho Stand 454 Black/Yellow Rubber Raised Domes Anti-Fatigue Mat - 3 ft Width - 4 ft Length - 715411-30484
715411-30484
Wearwell Ortho Stand 454 Black/Yellow Rubber Raised Domes Anti-Fatigue Mat - 3 ft Width - 4 ft Length - 715411-30484 715411-30484
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 4 ft length. The Wearwell Ortho Stand anti-fatigue mat is made of rubber, is packaged 1 per case, comes in black/yellow and meets ASTM F 1677, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 4 ft length. The Wearwell Ortho Stand anti-fatigue mat is made of rubber, is packaged 1 per case, comes in black/yellow and meets ASTM F 1677, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-30484
Product Name Wearwell Ortho Stand 454 Black/Yellow Rubber Raised Domes Anti-Fatigue Mat - 3 ft Width - 4 ft Length - 715411-30484
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 1934421 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Red
Width 0.0354 inch (0.9000 mm)
View Details
PIG® Water Absorbent Mat Roll - WTR008 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details