Wearwell Wearwell Tuf Sponge 451 Black Vinyl Sponge Ribbed Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-24411 451.38x3CUTBK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x Cut up to 60 ft length. The Wearwell Tuf Sponge anti-fatigue mat is made of vinyl sponge, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70, Federal Standard 191 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x Cut up to 60 ft length. The Wearwell Tuf Sponge anti-fatigue mat is made of vinyl sponge, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70, Federal Standard 191 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Tuf Sponge 451 Black Vinyl Sponge Ribbed Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-24411 - 715411-24411 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Tuf Sponge 451 Black Vinyl Sponge Ribbed Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-24411
715411-24411
Wearwell Tuf Sponge 451 Black Vinyl Sponge Ribbed Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-24411 715411-24411
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x Cut up to 60 ft length. The Wearwell Tuf Sponge anti-fatigue mat is made of vinyl sponge, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70, Federal Standard 191 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x Cut up to 60 ft length. The Wearwell Tuf Sponge anti-fatigue mat is made of vinyl sponge, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70, Federal Standard 191 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-24411
Product Name Wearwell Tuf Sponge 451 Black Vinyl Sponge Ribbed Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-24411
Mat Type Anti-Fatigue
Features Ribbed / Corrugated
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Temporary Floor Protection - 6899641 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Clear
Width 47.24 inch (1200 mm)
View Details