Wearwell Wearwell Spongecote 431 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 2 ft Width - 3 ft Length - 715411-59162 431.78x2x3BK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 2 ft width x 3 ft length. The Wearwell Spongecote anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM D 395-98, MVSS 302 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 2 ft width x 3 ft length. The Wearwell Spongecote anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM D 395-98, MVSS 302 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Spongecote 431 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 2 ft Width - 3 ft Length - 715411-59162 - 715411-59162 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Spongecote 431 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 2 ft Width - 3 ft Length - 715411-59162
715411-59162
Wearwell Spongecote 431 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 2 ft Width - 3 ft Length - 715411-59162 715411-59162
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 2 ft width x 3 ft length. The Wearwell Spongecote anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM D 395-98, MVSS 302 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 2 ft width x 3 ft length. The Wearwell Spongecote anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM D 395-98, MVSS 302 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-59162
Product Name Wearwell Spongecote 431 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 2 ft Width - 3 ft Length - 715411-59162
Mat Type Anti-Fatigue
Features Ribbed / Corrugated
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 1596174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Polyvinyl Chloride Foam
Color(s) Black, yellow
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details