Wearwell Wearwell Spongecote 414 Gray Nitricell/PVC Diamond-Plate Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-26193 414.1516x3CUTGY

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 75 ft length. The Wearwell Spongecote anti-fatigue mat is made of nitricell/pvc, is packaged 1 per case, comes in gray and meets ASTM F 1677, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 75 ft length. The Wearwell Spongecote anti-fatigue mat is made of nitricell/pvc, is packaged 1 per case, comes in gray and meets ASTM F 1677, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Spongecote 414 Gray Nitricell/PVC Diamond-Plate Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-26193 - 715411-26193 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Spongecote 414 Gray Nitricell/PVC Diamond-Plate Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-26193
715411-26193
Wearwell Spongecote 414 Gray Nitricell/PVC Diamond-Plate Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-26193 715411-26193
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 75 ft length. The Wearwell Spongecote anti-fatigue mat is made of nitricell/pvc, is packaged 1 per case, comes in gray and meets ASTM F 1677, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 75 ft length. The Wearwell Spongecote anti-fatigue mat is made of nitricell/pvc, is packaged 1 per case, comes in gray and meets ASTM F 1677, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-26193
Product Name Wearwell Spongecote 414 Gray Nitricell/PVC Diamond-Plate Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-26193
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217909 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Length 394 inch (10000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Fine Texture - FLM6000 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Material Vinyl
Width 27 inch (686 mm)
View Details