Wearwell Wearwell 381 Black Vinyl Ribbed Anti-Slip Runner - 3 ft Width - Cut up to 105 ft Length - 715411-50298 381.18x3CUTBK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 105 ft length. The Wearwell anti-slip runner is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 412, ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 105 ft length. The Wearwell anti-slip runner is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 412, ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell 381 Black Vinyl Ribbed Anti-Slip Runner - 3 ft Width - Cut up to 105 ft Length - 715411-50298 - 715411-50298 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell 381 Black Vinyl Ribbed Anti-Slip Runner - 3 ft Width - Cut up to 105 ft Length - 715411-50298
715411-50298
Wearwell 381 Black Vinyl Ribbed Anti-Slip Runner - 3 ft Width - Cut up to 105 ft Length - 715411-50298 715411-50298
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 105 ft length. The Wearwell anti-slip runner is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 412, ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x Cut up to 105 ft length. The Wearwell anti-slip runner is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 412, ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-50298
Product Name Wearwell 381 Black Vinyl Ribbed Anti-Slip Runner - 3 ft Width - Cut up to 105 ft Length - 715411-50298
Mat Type Traction / Slip Resistant
Features Ribbed / Corrugated
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Fine Texture - FLM6000 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Material Vinyl
Width 27 inch (686 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Electrical Safety Mats - 2382593 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Length 39.37 inch (1000 mm)
View Details