Wearwell Wearwell 290 Gray Indoor Polypropylene Carpeted Entry Mat - 4 ft Width - 60 ft Length - 715411-13029 290.516x4x60CH

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 4 ft width x 60 ft length. The Wearwell carpeted entry mat is made of polypropylene, is packaged 1 per case, comes in gray and meets ASTM F 1677, DOC FF1-70, DOC FF2-70 standards.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 4 ft width x 60 ft length. The Wearwell carpeted entry mat is made of polypropylene, is packaged 1 per case, comes in gray and meets ASTM F 1677, DOC FF1-70, DOC FF2-70 standards.

Suppliers

Company
Product
Description
Supplier Links
Wearwell 290 Gray Indoor Polypropylene Carpeted Entry Mat - 4 ft Width - 60 ft Length - 715411-13029 - 715411-13029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell 290 Gray Indoor Polypropylene Carpeted Entry Mat - 4 ft Width - 60 ft Length - 715411-13029
715411-13029
Wearwell 290 Gray Indoor Polypropylene Carpeted Entry Mat - 4 ft Width - 60 ft Length - 715411-13029 715411-13029
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 4 ft width x 60 ft length. The Wearwell carpeted entry mat is made of polypropylene, is packaged 1 per case, comes in gray and meets ASTM F 1677, DOC FF1-70, DOC FF2-70 standards.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 4 ft width x 60 ft length. The Wearwell carpeted entry mat is made of polypropylene, is packaged 1 per case, comes in gray and meets ASTM F 1677, DOC FF1-70, DOC FF2-70 standards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-13029
Product Name Wearwell 290 Gray Indoor Polypropylene Carpeted Entry Mat - 4 ft Width - 60 ft Length - 715411-13029
Color(s) Gray
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Fatigue Mats - 285463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 35.43 inch (900 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details