WD Bearing Group Pillow Block, UC3 Series UC306-18

Description
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.
Description
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Suppliers

Company
Product
Description
Supplier Links
Pillow Block, UC3 Series - UC306-18 - WD Bearing Group
Indianapolis, IN, United States
Pillow Block, UC3 Series
UC306-18
Pillow Block, UC3 Series UC306-18
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Supplier's Site

Technical Specifications

  WD Bearing Group
Product Category Pillow Block Bearings
Product Number UC306-18
Product Name Pillow Block, UC3 Series
Load Rating 211900 lbs (96100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Split Plummer (Pillow) Block Housings - SAW Series - SKF/Global
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 3.19 to 7.94 inch (80.96 to 202 mm)
View Details
2 suppliers