WD Bearing Group Self-Aligning Ball Bearings Open Type 1300

Description
Self-aligning ball bearings are double row ball bearings comprising outer rings with spherical raceway, inner rings and ball and cage assemblies. Self-aligning ball bearings are self-aligning and insensitive to shaft deflections and angular misalignment between the shaft and housing. Due to the spherical raceway, the contact angle of misalignment is approximately 4 – 7 degrees. Therefore, the axial load capacity is low, and they are suitable for low to medium radial loads.
Description
Self-aligning ball bearings are double row ball bearings comprising outer rings with spherical raceway, inner rings and ball and cage assemblies. Self-aligning ball bearings are self-aligning and insensitive to shaft deflections and angular misalignment between the shaft and housing. Due to the spherical raceway, the contact angle of misalignment is approximately 4 – 7 degrees. Therefore, the axial load capacity is low, and they are suitable for low to medium radial loads.

Suppliers

Company
Product
Description
Supplier Links
Self-Aligning Ball Bearings Open Type - 1300 - WD Bearing Group
Indianapolis, IN, United States
Self-Aligning Ball Bearings Open Type
1300
Self-Aligning Ball Bearings Open Type 1300
Self-aligning ball bearings are double row ball bearings comprising outer rings with spherical raceway, inner rings and ball and cage assemblies. Self-aligning ball bearings are self-aligning and insensitive to shaft deflections and angular misalignment between the shaft and housing. Due to the spherical raceway, the contact angle of misalignment is approximately 4 – 7 degrees. Therefore, the axial load capacity is low, and they are suitable for low to medium radial loads.

Self-aligning ball bearings are double row ball bearings comprising outer rings with spherical raceway, inner rings and ball and cage assemblies. Self-aligning ball bearings are self-aligning and insensitive to shaft deflections and angular misalignment between the shaft and housing. Due to the spherical raceway, the contact angle of misalignment is approximately 4 – 7 degrees. Therefore, the axial load capacity is low, and they are suitable for low to medium radial loads.

Supplier's Site

Technical Specifications

  WD Bearing Group
Product Category Ball Bearings
Product Number 1300
Product Name Self-Aligning Ball Bearings Open Type
Features Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details