Wearnes Cambion, Ltd. Terminal, Turret, 3.78Mm, Solder, White; Insulation Cambion 571-4026-01-01-19

Description
TERMINAL, TURRET, 3.78MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:3.45mm; Terminal Plating:Silver; Overall Length:9.91mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, TURRET, 3.78MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:3.45mm; Terminal Plating:Silver; Overall Length:9.91mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 3.78Mm, Solder, White; Insulation Cambion - 05C9783 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 3.78Mm, Solder, White; Insulation Cambion
05C9783
Terminal, Turret, 3.78Mm, Solder, White; Insulation Cambion 05C9783
TERMINAL, TURRET, 3.78MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:3.45mm; Terminal Plating:Silver; Overall Length:9.91mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 3.78MM, SOLDER, WHITE; Insulation:Insulated; Mounting Hole Dia:3.45mm; Terminal Plating:Silver; Overall Length:9.91mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 05C9783
Product Name Terminal, Turret, 3.78Mm, Solder, White; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details