Wearnes Cambion, Ltd. Terminal, Turret, 2.36Mm, Solder, White; Insulation Cambion 571-4016-01-01-19

Description
TERMINAL, TURRET, 2.36MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:2.11mm; Terminal Plating:Silver; Overall Length:8.89mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, TURRET, 2.36MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:2.11mm; Terminal Plating:Silver; Overall Length:8.89mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 2.36Mm, Solder, White; Insulation Cambion - 05C9776 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.36Mm, Solder, White; Insulation Cambion
05C9776
Terminal, Turret, 2.36Mm, Solder, White; Insulation Cambion 05C9776
TERMINAL, TURRET, 2.36MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:2.11mm; Terminal Plating:Silver; Overall Length:8.89mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 2.36MM, SOLDER, WHITE; Insulation:Insulated; Mounting Hole Dia:2.11mm; Terminal Plating:Silver; Overall Length:8.89mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 05C9776
Product Name Terminal, Turret, 2.36Mm, Solder, White; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details