Wearnes Cambion, Ltd. Terminal, Turret, #8-32, Solder, White; Thread Size Imperial Cambion 570-2641-01-01-19

Description
TERMINAL, TURRET, #8-32, SOLDER, WHITE; Thread Size - Imperial:8-32; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes
Description
TERMINAL, TURRET, #8-32, SOLDER, WHITE; Thread Size - Imperial:8-32; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, #8-32, Solder, White; Thread Size Imperial Cambion - 13F3141 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #8-32, Solder, White; Thread Size Imperial Cambion
13F3141
Terminal, Turret, #8-32, Solder, White; Thread Size Imperial Cambion 13F3141
TERMINAL, TURRET, #8-32, SOLDER, WHITE; Thread Size - Imperial:8-32; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

TERMINAL, TURRET, #8-32, SOLDER, WHITE; Thread Size - Imperial:8-32; Thread Size - Metric:-; Insulation:Insulated; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 13F3141
Product Name Terminal, Turret, #8-32, Solder, White; Thread Size Imperial Cambion
Terminal Type Thread Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details