Wearnes Cambion, Ltd. Terminal, Turret, #4-40, Thread, White; Thread Size Imperial Cambion 570-1510-01-01-19

Description
TERMINAL, TURRET, #4-40, THREAD, WHITE; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: No
Description
TERMINAL, TURRET, #4-40, THREAD, WHITE; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, #4-40, Thread, White; Thread Size Imperial Cambion - 05C9719 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #4-40, Thread, White; Thread Size Imperial Cambion
05C9719
Terminal, Turret, #4-40, Thread, White; Thread Size Imperial Cambion 05C9719
TERMINAL, TURRET, #4-40, THREAD, WHITE; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: No

TERMINAL, TURRET, #4-40, THREAD, WHITE; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 05C9719
Product Name Terminal, Turret, #4-40, Thread, White; Thread Size Imperial Cambion
Terminal Type Thread Mount
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers