Wearnes Cambion, Ltd. Snap On Cover, Blue, 450-3422 Test Point; Accessory Type Cambion 506-4422-01-00-16

Description
SNAP ON COVER, BLUE, 450-3422 TEST POINT; Accessory Type:Cover; For Use With:450-3422 Series Test Points; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Description
SNAP ON COVER, BLUE, 450-3422 TEST POINT; Accessory Type:Cover; For Use With:450-3422 Series Test Points; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Snap On Cover, Blue, 450-3422 Test Point; Accessory Type Cambion - 05C8163 - Newark, An Avnet Company
Chicago, IL, United States
Snap On Cover, Blue, 450-3422 Test Point; Accessory Type Cambion
05C8163
Snap On Cover, Blue, 450-3422 Test Point; Accessory Type Cambion 05C8163
SNAP ON COVER, BLUE, 450-3422 TEST POINT; Accessory Type:Cover; For Use With:450-3422 Series Test Points; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

SNAP ON COVER, BLUE, 450-3422 TEST POINT; Accessory Type:Cover; For Use With:450-3422 Series Test Points; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 05C8163
Product Name Snap On Cover, Blue, 450-3422 Test Point; Accessory Type Cambion
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details