Wearnes Cambion, Ltd. Pin, 1.02Mm, 2.08Mm L, Gold, Pk100; Insulation Cambion 460-2976-02-03-00

Description
PIN, 1.02MM, 2.08MM L, GOLD, PK100; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Gold; Overall Length:7.37mm; Length - Below Flange:2.08mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Description
PIN, 1.02MM, 2.08MM L, GOLD, PK100; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Gold; Overall Length:7.37mm; Length - Below Flange:2.08mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin, 1.02Mm, 2.08Mm L, Gold, Pk100; Insulation Cambion - 75T6502 - Newark, An Avnet Company
Chicago, IL, United States
Pin, 1.02Mm, 2.08Mm L, Gold, Pk100; Insulation Cambion
75T6502
Pin, 1.02Mm, 2.08Mm L, Gold, Pk100; Insulation Cambion 75T6502
PIN, 1.02MM, 2.08MM L, GOLD, PK100; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Gold; Overall Length:7.37mm; Length - Below Flange:2.08mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

PIN, 1.02MM, 2.08MM L, GOLD, PK100; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Gold; Overall Length:7.37mm; Length - Below Flange:2.08mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 75T6502
Product Name Pin, 1.02Mm, 2.08Mm L, Gold, Pk100; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2401.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details