Wearnes Cambion, Ltd. Pin, 1.02Mm, 2.08Mm L, Gold; Connector Type Cambion 460-2971-02-03-00

Description
PIN, 1.02MM, 2.08MM L, GOLD; Connector Type:Pin; Series:-; Insulator Colour:-; Termination Method:Solder; Stud/Tab Size:-; Contact Material:Brass; Contact Plating:Gold; Insulator Material:-; SVHC:No SVHC (20-Jun-2013) RoHS Compliant: Yes
Datasheet
Description
PIN, 1.02MM, 2.08MM L, GOLD; Connector Type:Pin; Series:-; Insulator Colour:-; Termination Method:Solder; Stud/Tab Size:-; Contact Material:Brass; Contact Plating:Gold; Insulator Material:-; SVHC:No SVHC (20-Jun-2013) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin, 1.02Mm, 2.08Mm L, Gold; Connector Type Cambion - 83T2507 - Newark, An Avnet Company
Chicago, IL, United States
Pin, 1.02Mm, 2.08Mm L, Gold; Connector Type Cambion
83T2507
Pin, 1.02Mm, 2.08Mm L, Gold; Connector Type Cambion 83T2507
PIN, 1.02MM, 2.08MM L, GOLD; Connector Type:Pin; Series:-; Insulator Colour:-; Termination Method:Solder; Stud/Tab Size:-; Contact Material:Brass; Contact Plating:Gold; Insulator Material:-; SVHC:No SVHC (20-Jun-2013) RoHS Compliant: Yes

PIN, 1.02MM, 2.08MM L, GOLD; Connector Type:Pin; Series:-; Insulator Colour:-; Termination Method:Solder; Stud/Tab Size:-; Contact Material:Brass; Contact Plating:Gold; Insulator Material:-; SVHC:No SVHC (20-Jun-2013) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T2507
Product Name Pin, 1.02Mm, 2.08Mm L, Gold; Connector Type Cambion
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products