SWAGE TERMINAL, PIN, 1.02MM; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Tin; Overall Length:11mm; Length - Below Flange:2.87mm; Product Range:-; Connector Type:Swage Terminal Pin; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 05C7946 |
| Product Name | Swage Terminal, Pin, 1.02Mm; Insulation Cambion |
| Terminal Type | Push On Terminal |