Wearnes Cambion, Ltd. Crimp Termnal, Socket; Insulation Cambion 450-8340-01-06-00

Description
CRIMP TERMNAL, SOCKET; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Tin; Overall Length:5.97mm; Length - Below Flange:5.38mm; Product Range:-; Connector Type:Cage Jack; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMNAL, SOCKET; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Tin; Overall Length:5.97mm; Length - Below Flange:5.38mm; Product Range:-; Connector Type:Cage Jack; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Termnal, Socket; Insulation Cambion - 94T2084 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Termnal, Socket; Insulation Cambion
94T2084
Crimp Termnal, Socket; Insulation Cambion 94T2084
CRIMP TERMNAL, SOCKET; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Tin; Overall Length:5.97mm; Length - Below Flange:5.38mm; Product Range:-; Connector Type:Cage Jack; Contact Material:Beryllium Copper RoHS Compliant: Yes

CRIMP TERMNAL, SOCKET; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Tin; Overall Length:5.97mm; Length - Below Flange:5.38mm; Product Range:-; Connector Type:Cage Jack; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94T2084
Product Name Crimp Termnal, Socket; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details