CRIMP TERMNAL, SOCKET; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Gold; Overall Length:5.97mm; Length - Below Flange:5.38mm; Product Range:-; Connector Type:Cage Jack; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 94T2083 |
| Product Name | Crimp Termnal, Socket; Insulation Cambion |
| Terminal Type | Push On Terminal |