PRESS MOUNT TERMINAL, SOCKET, 2.34MM; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Tin; Overall Length:6.35mm; Length - Below Flange:5.41mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.34mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 05C7691 |
| Product Name | Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion |
| Terminal Type | Push On Terminal |