Wearnes Cambion, Ltd. Socket, For 1.02Mm Pin, Gold, Solder; Overall Length Cambion 450-3716-01-03-00

Description
SOCKET, FOR 1.02MM PIN, GOLD, SOLDER; Overall Length:5.29mm; Mounting Hole Dia:1.93mm; Length - Below Flange:4.83mm; Insulation:Non Insulated; Terminal Plating:Gold; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
SOCKET, FOR 1.02MM PIN, GOLD, SOLDER; Overall Length:5.29mm; Mounting Hole Dia:1.93mm; Length - Below Flange:4.83mm; Insulation:Non Insulated; Terminal Plating:Gold; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, For 1.02Mm Pin, Gold, Solder; Overall Length Cambion - 83T3501 - Newark, An Avnet Company
Chicago, IL, United States
Socket, For 1.02Mm Pin, Gold, Solder; Overall Length Cambion
83T3501
Socket, For 1.02Mm Pin, Gold, Solder; Overall Length Cambion 83T3501
SOCKET, FOR 1.02MM PIN, GOLD, SOLDER; Overall Length:5.29mm; Mounting Hole Dia:1.93mm; Length - Below Flange:4.83mm; Insulation:Non Insulated; Terminal Plating:Gold; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SOCKET, FOR 1.02MM PIN, GOLD, SOLDER; Overall Length:5.29mm; Mounting Hole Dia:1.93mm; Length - Below Flange:4.83mm; Insulation:Non Insulated; Terminal Plating:Gold; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 83T3501
Product Name Socket, For 1.02Mm Pin, Gold, Solder; Overall Length Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Ring Terminals - 1788648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details