Wearnes Cambion, Ltd. Terminal, Socket, Pc Board; Insulation Cambion 450-3704-01-03-00

Description
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:-; Body Material:Copper; Connector Type:Cage Jack RoHS Compliant: Yes
Description
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:-; Body Material:Copper; Connector Type:Cage Jack RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Socket, Pc Board; Insulation Cambion - 40F6303 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Socket, Pc Board; Insulation Cambion
40F6303
Terminal, Socket, Pc Board; Insulation Cambion 40F6303
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:-; Body Material:Copper; Connector Type:Cage Jack RoHS Compliant: Yes

TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:-; Body Material:Copper; Connector Type:Cage Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6303
Product Name Terminal, Socket, Pc Board; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers