Wearnes Cambion, Ltd. Terminal, Socket, Pc Board; Insulation Cambion 450-3326-01-03-00

Description
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:2.59mm; Terminal Plating:Gold; Overall Length:5.41mm; Length - Below Flange:4.95mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes
Description
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:2.59mm; Terminal Plating:Gold; Overall Length:5.41mm; Length - Below Flange:4.95mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Socket, Pc Board; Insulation Cambion - 10F7941 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Socket, Pc Board; Insulation Cambion
10F7941
Terminal, Socket, Pc Board; Insulation Cambion 10F7941
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:2.59mm; Terminal Plating:Gold; Overall Length:5.41mm; Length - Below Flange:4.95mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes

TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:2.59mm; Terminal Plating:Gold; Overall Length:5.41mm; Length - Below Flange:4.95mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10F7941
Product Name Terminal, Socket, Pc Board; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1613-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details