Wearnes Cambion, Ltd. Terminal, Socket, Pc Board; Insulation Cambion 450-3230-01-03-00

Description
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Gold; Overall Length:4.87mm; Length - Below Flange:2.84mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes
Description
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Gold; Overall Length:4.87mm; Length - Below Flange:2.84mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Socket, Pc Board; Insulation Cambion - 40F6102 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Socket, Pc Board; Insulation Cambion
40F6102
Terminal, Socket, Pc Board; Insulation Cambion 40F6102
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Gold; Overall Length:4.87mm; Length - Below Flange:2.84mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes

TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Gold; Overall Length:4.87mm; Length - Below Flange:2.84mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6102
Product Name Terminal, Socket, Pc Board; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Insulated Ferrules - 2399.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers