CRIMP TERMINAL, SOCKET, 2.62MM, 20AWG; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Gold; Overall Length:13.46mm; Length - Below Flange:5.94mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.62mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 05C7445 |
| Product Name | Crimp Terminal, Socket, 2.62Mm, 20Awg; Insulation Cambion |
| Terminal Type | Push On Terminal |