Wearnes Cambion, Ltd. Terminal, Turret, 1.52Mm, Solder; Insulation Cambion 180-2753-02-05-00

Description
TERMINAL, TURRET, 1.52MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.61mm; Terminal Plating:Electro Solder; Overall Length:5.84mm; Length - Below Flange:2.39mm; Product Range:-; Connector Type:Turret; Pin Length:0.23" RoHS Compliant: No
Description
TERMINAL, TURRET, 1.52MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.61mm; Terminal Plating:Electro Solder; Overall Length:5.84mm; Length - Below Flange:2.39mm; Product Range:-; Connector Type:Turret; Pin Length:0.23" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1.52Mm, Solder; Insulation Cambion - 40F6071 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.52Mm, Solder; Insulation Cambion
40F6071
Terminal, Turret, 1.52Mm, Solder; Insulation Cambion 40F6071
TERMINAL, TURRET, 1.52MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.61mm; Terminal Plating:Electro Solder; Overall Length:5.84mm; Length - Below Flange:2.39mm; Product Range:-; Connector Type:Turret; Pin Length:0.23" RoHS Compliant: No

TERMINAL, TURRET, 1.52MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.61mm; Terminal Plating:Electro Solder; Overall Length:5.84mm; Length - Below Flange:2.39mm; Product Range:-; Connector Type:Turret; Pin Length:0.23" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6071
Product Name Terminal, Turret, 1.52Mm, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details