Wearnes Cambion, Ltd. Terminal, Turret, 1.57Mm, Solder, Connec; Insulation Cambion 160-3653-02-01-00

Description
TERMINAL, TURRET, 1.57MM, SOLDER, CONNEC; Insulation:Non Insulated; Mounting Hole Dia:1.6mm; Terminal Plating:Silver; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, TURRET, 1.57MM, SOLDER, CONNEC; Insulation:Non Insulated; Mounting Hole Dia:1.6mm; Terminal Plating:Silver; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1.57Mm, Solder, Connec; Insulation Cambion - 65T5026 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.57Mm, Solder, Connec; Insulation Cambion
65T5026
Terminal, Turret, 1.57Mm, Solder, Connec; Insulation Cambion 65T5026
TERMINAL, TURRET, 1.57MM, SOLDER, CONNEC; Insulation:Non Insulated; Mounting Hole Dia:1.6mm; Terminal Plating:Silver; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

TERMINAL, TURRET, 1.57MM, SOLDER, CONNEC; Insulation:Non Insulated; Mounting Hole Dia:1.6mm; Terminal Plating:Silver; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Turret, 1.57Mm, Solder; Insulation Cambion - 13F3080 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.57Mm, Solder; Insulation Cambion
13F3080
Terminal, Turret, 1.57Mm, Solder; Insulation Cambion 13F3080
TERMINAL, TURRET, 1.57MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.7mm; Terminal Plating:Silver; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 1.57MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.7mm; Terminal Plating:Silver; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 65T5026 13F3080
Product Name Terminal, Turret, 1.57Mm, Solder, Connec; Insulation Cambion Terminal, Turret, 1.57Mm, Solder; Insulation Cambion
Terminal Type Push On Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers