Wearnes Cambion, Ltd. Terminal, Turret, 1.19Mm, Solder; Insulation Cambion 160-2085-02-01-00

Description
TERMINAL, TURRET, 1.19MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Silver; Overall Length:4.47mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, TURRET, 1.19MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Silver; Overall Length:4.47mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1.19Mm, Solder; Insulation Cambion - 40F6054 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.19Mm, Solder; Insulation Cambion
40F6054
Terminal, Turret, 1.19Mm, Solder; Insulation Cambion 40F6054
TERMINAL, TURRET, 1.19MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Silver; Overall Length:4.47mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 1.19MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Silver; Overall Length:4.47mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6054
Product Name Terminal, Turret, 1.19Mm, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data