Wearnes Cambion, Ltd. Terminal, Turret, 1.83Mm, Solder; Insulation Cambion 160-2043-02-01-00

Description
TERMINAL, TURRET, 1.83MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Silver; Overall Length:6.8mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, TURRET, 1.83MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Silver; Overall Length:6.8mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1.83Mm, Solder; Insulation Cambion - 40F6048 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.83Mm, Solder; Insulation Cambion
40F6048
Terminal, Turret, 1.83Mm, Solder; Insulation Cambion 40F6048
TERMINAL, TURRET, 1.83MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Silver; Overall Length:6.8mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 1.83MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Silver; Overall Length:6.8mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6048
Product Name Terminal, Turret, 1.83Mm, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details