Wearnes Cambion, Ltd. Terminal, Turret, 2.84Mm, Solder; Insulation Cambion 160-1245-02-01-00

Description
TERMINAL, TURRET, 2.84MM, SOLDER; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:-; Length - Below Flange:-; Product Range:-; Connector Type:Turret; Contact Material:Brass; Termination Method:Solder RoHS Compliant: Yes
Description
TERMINAL, TURRET, 2.84MM, SOLDER; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:-; Length - Below Flange:-; Product Range:-; Connector Type:Turret; Contact Material:Brass; Termination Method:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 2.84Mm, Solder; Insulation Cambion - 40F6015 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.84Mm, Solder; Insulation Cambion
40F6015
Terminal, Turret, 2.84Mm, Solder; Insulation Cambion 40F6015
TERMINAL, TURRET, 2.84MM, SOLDER; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:-; Length - Below Flange:-; Product Range:-; Connector Type:Turret; Contact Material:Brass; Termination Method:Solder RoHS Compliant: Yes

TERMINAL, TURRET, 2.84MM, SOLDER; Insulation:-; Mounting Hole Dia:-; Terminal Plating:-; Overall Length:-; Length - Below Flange:-; Product Range:-; Connector Type:Turret; Contact Material:Brass; Termination Method:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6015
Product Name Terminal, Turret, 2.84Mm, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details